Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Connector Style Receptacle
Connector Type SATA
Number of Positions 13
Mounting Type Surface Mount
Termination Solder
Features Mating Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 1735539
Standard Package 450 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854154-1735539-2
Ultra Librarian 3D Model Ultra Librarian 1735539-2 CAD Model

Description

The 854154-1735539-2 is a SATA connector assembly designed for use in various electronic devices. The 854154-1735539-2 connector is an active product from TE Connectivity.

  • Connector Type: Receptacle
  • Termination: Solder
  • Positions: 13
  • Features: Mating guide, solder retention
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Package: Tape & reel / Cut tape
  • Standard Package: 450 pcs
  • Mounting Type: Surface mount
  • Temperature Range: Unlimited

You May Also Be Interested in

Molex, LLC
Lowest to $0.7186
ECAD model for 0744410001+
JAE Electronics
CONN RCPT 25POS R/A SOLDER SMD
Need more? Email Us
ECAD model for DG1R025HS9E250
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A / Position Connector
Need more? Email Us
ECAD model for GT21T-1P-H
Molex, LLC
1.27mm (.050") Pitch Serial ATA Host Receptacle, Mating Height 4.30mm (.169"), 0.76um (30u") Gold (Au)
Need more? Email Us
ECAD model for 47018-2011
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Need more? Email Us
ECAD model for 87824-0015
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $5.4112
ECAD model for MSTB 2,5/ 8-STF-5,08
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE SLD R/A
Need more? Email Us
ECAD model for 2007193-1
Amphenol Commercial Products
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $3.1081
ECAD model for UE76-A20-5000T
Others
MINI-MAC APPLICATOR
Need more? Email Us
ECAD model for 11182-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.5132 $75.3960
65+ $2.0621 $134.0365
100+ $1.9977 $199.7700
135+ $1.9333 $260.9955
175+ $1.8689 $327.0575
235+ $1.6755 $393.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,880 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention