EN
  • EN
  • DE

MAX463EWG

Part No MAX463EWG
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC TRIPLE VIDEO BUFFER S024
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 65 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MAX463
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881907-MAX463EWG
Ultra Librarian 3D Model Ultra Librarian MAX463EWG CAD Model

Description

The MAX463EWG from Maxim Integrated is a high-performance, programmable analog multiplexer/demultiplexer (mux/demux) that offers precision signal routing for complex signal processing applications. This versatile component is designed to handle analog signals in the range of ±15V and digital signals up to 20V, making it a suitable choice for a variety of electronic systems.

Key Features

  • Wide Voltage Range: The device operates with dual ±15V supplies or a single +12V to +30V supply, providing flexibility in various circuit configurations.
  • High Bandwidth: The MAX463EWG boasts a high signal bandwidth, which ensures minimal signal distortion and allows for the processing of high-frequency signals effectively.
  • Low On-Resistance: The low on-resistance of the internal switches minimizes voltage drop and power loss, ensuring efficient signal routing.
  • Low Crosstalk and Off-Isolation: These features make the MAX463EWG ideal for applications requiring high signal integrity and minimal interference between channels.
  • Multiple Configuration Options: The device can be configured as a dual 4-channel, a single 8-channel, or a differential 4-channel multiplexer/demux, offering design versatility.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry to withstand voltage spikes and ensure device longevity.

Applications

The MAX463EWG is well-suited for a range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Audio and video routing
  • Industrial control systems

Package and Quality

Encased in a 24-pin Wide SO package, the MAX463EWG is designed to meet the stringent requirements of industrial-grade components. Maxim Integrated ensures high-quality and reliability for the MAX463EWG, making it a trusted choice for engineers and designers in need of a robust multiplexer/demultiplexer solution.

With its combination of performance, versatility, and reliability, the MAX463EWG from Maxim Integrated stands out as an essential component for advanced signal routing in electronic systems.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess