EN
  • EN
  • DE

1734450-1

Part No 1734450-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Card Type CompactFlash - Type II
Number of Positions 50
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Features Board Guide, Card Guide
Height Above Board 0.335" (8.50mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 760612-1734450-1
Popularity Medium
Supply and Demand Status Limited
Family Name 1734450
Introduction Date August 17, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian 1734450-1 CAD Model

Description

The TE Connectivity AMP Connectors 760612-1734450-1 is a surface mount, right-angle connector with a total of 50 positions.

  • Mounting Style: Surface Mount, Right Angle
  • Positions: 50
  • Features: Board Guide, Card Guide
  • Height Above Board: 0.335" (8.50mm)
  • Insertion/Removal Method: Push-in, Pull-out
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $1.3680
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess