EN
  • EN
  • DE

171882-4

Part No 171882-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER 13POS R/A TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series MIC (Multi-Interlock)
Packaging Bulk
Connector Type Header
Contact Type Tab
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 13
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.236" (6.00mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.658" (16.71mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Features Mounting Flange
Operating Temperature Range -30°C ~ 105°C
Insulation Color Green
Applications General
Win Source Part Number 760601-171882-4
Popularity Medium
Supply and Demand Status Limited
Family Name 171882
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 171882-4 CAD Model

Description

The 171882-4 is a rectangular connector manufactured by TE Connectivity. These connectors are widely used for establishing reliable connections between wires, cables, and printed circuit boards (PCBs). They are essential components in numerous electronic systems.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems in manufacturing environments.
  • Automotive Electronics: Providing reliable connections in vehicle wiring harnesses.
  • Consumer Electronics: Interconnecting components in electronic devices such as televisions, computers, and appliances.
  • Telecommunications Equipment: Connecting modules within telecommunication systems.
  • Medical Devices: Used in medical equipment for reliable signal and power transmission.

Features:

  • Rectangular Shape: Allows for high-density connections.
  • Durable Construction: Designed to withstand environmental factors and physical stress.
  • Reliable Connection: Ensures secure and stable electrical contact.
  • Variety of Configurations: Available in different sizes and pin counts to suit various applications.
  • TE Connectivity Quality: Manufactured to high standards for consistent performance.

Benefits:

  • Reliable Performance: Ensures consistent electrical connections in various environments.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Simplified Assembly: Enables efficient manufacturing processes.
  • Versatile Application: Suitable for use in a wide range of industries and applications.
  • Robust Design: Withstands vibration, shock, and other environmental stresses.

Technical Specifications:

Without more specific details on the 171882-4 connector type (e.g., pin count, pitch, housing material), it's challenging to give detailed technical specifications. Generally, TE Connectivity rectangular connectors are available with voltage ratings from 30V to 600V, current ratings from 1A to 15A per contact, and various contact materials (e.g., tin-plated brass, gold-plated). They often feature locking mechanisms to ensure secure connections. Consult the product datasheet for detailed specifications related to this specific part number.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess