EN
  • EN
  • DE

TRS3222CDB

Part No TRS3222CDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number TRS3222
Manufacturer Pack Quantity 280
MSL Level 1 (Unlimited)
Win Source Part Number 1273989-TRS3222CDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRS3222CDB CAD Model

Description

Overview of the Texas Instruments TRS3222CDB

The Texas Instruments TRS3222CDB is a robust, high-performance, dual-channel RS-232 transceiver designed to meet the demanding requirements of modern communication systems. This integrated circuit is specifically engineered to operate with a 3V to 5.5V power supply, making it versatile for various applications ranging from battery-powered devices to industrial equipment.

Key Features

  • Wide Voltage Range: The TRS3222CDB operates efficiently across a wide voltage range of 3V to 5.5V, accommodating diverse power requirements.
  • Dual Driver/Receiver Channels: It features two driver and two receiver channels, which allows for simultaneous bidirectional communication, enhancing data throughput and system efficiency.
  • Low-Power Consumption: This transceiver is optimized for low-power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device includes ESD protection exceeding ±15kV using the IEC 61000-4-2 Air-Gap Discharge method and ±8kV using the IEC 61000-4-2 Contact Discharge method, ensuring robustness and reliability in harsh environments.
  • Automatic Power-Down Feature: The TRS3222CDB comes with an automatic power-down feature that reduces power consumption when not in use, further extending battery life in portable applications.

Applications

The versatility of the TRS3222CDB makes it suitable for a broad range of applications, including:

  • Portable and Battery-Powered Devices
  • Notebook and Laptop Computers
  • Consumer Electronics
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals

Package and Quality

The Texas Instruments TRS3222CDB comes in a compact SSOP (Shrink Small Outline Package) with 20 pins, offering a space-saving solution for designs where board real estate is at a premium. The product adheres to Texas Instruments' stringent quality standards, providing a reliable and high-quality component for your electronic designs.

With its combination of dual-channel operation, low-power consumption, and robust ESD protection, the TRS3222CDB is an excellent choice for designers looking to implement RS-232 communication in their systems with minimal power draw and maximum reliability.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8456 $53.8384
32+ $3.1553 $100.9696
50+ $3.0567 $152.8350
68+ $2.9581 $201.1508
88+ $2.8595 $251.6360
118+ $2.5637 $302.5166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess