EN
  • EN
  • DE

74VCX38MTC

Part No 74VCX38MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NAND Gate with Open Drain Outputs and 3.6V Tolerant Inputs and Outputs | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Open Drain
Supply Voltage (V) 1.2V ~ 3.6V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 2.8ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VCX38
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1133451-74VCX38MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX38MTC CAD Model

Description

ON Semiconductor 74VCX38MTC

The 74VCX38MTC is a high-performance, low-voltage CMOS device from ON Semiconductor, renowned for its advanced features and superior electrical characteristics. This integrated circuit is part of the 74VCX family, designed to operate with a 1.2V to 3.6V power supply, making it particularly suitable for battery-operated and low-power applications. Its versatility is highlighted by its compatibility with mixed-mode voltage operation, allowing it to interface with 5V signals while maintaining low voltage operation for power efficiency.

One of the key features of the 74VCX38MTC is its quad 2-input NAND gate configuration with open-drain outputs. This feature enables wired-AND or wired-OR functions, providing designers with additional flexibility in logic design. The open-drain outputs also allow the device to be used in applications requiring a higher voltage level than the device's power supply, by connecting an external pull-up resistor to the desired voltage.

The device boasts a robust I/O capability, with 5V tolerant inputs and outputs, ensuring it remains immune to potential damage from higher voltage levels. Additionally, the 74VCX38MTC is equipped with bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design by maintaining the last valid input state when no input is present.

ON Semiconductor has engineered the 74VCX38MTC for optimal speed performance without compromising power consumption. It features a balanced output drive with high noise immunity, making it an ideal choice for high-speed signal processing and computing applications. The device is also characterized for propagation delay, ensuring consistent and reliable performance across all operating conditions.

The 74VCX38MTC is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its small footprint, combined with the high functionality of the 74VCX family, makes this device a prime choice for modern electronic systems, including portable devices, computing, networking, and telecommunications.

In summary, the 74VCX38MTC from ON Semiconductor is a versatile, high-performance logic device that offers low-voltage operation, high-speed, and robust I/O capability in a compact package, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess