EN
  • EN
  • DE

MAX6804US44D3+

Part No MAX6804US44D3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6804 4-PIN, LOW-POWER MICROPR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-23-4;5;9;7;10;8;3;4;2;1;5503;1662;620;4991;505;175;974;516;736;428;406;31;2651;5272;600039;600026;448;600010;2763;600060;1016;576;150;278;1589;600066;14;1727;2129;816;568;488;10;149;1833;20;1028;601924;846;3565;336;600016;863;497;5536;1801;296;893;264;1238;4518;3351;600018;373;269;818;0;93687;94371;93688;93689;131023;122239;35674;122242;35675;35676;64254;64250;64251;35677;64255;122241;64252;64253;35678;74864;122240;122675;74871;122243;122676;122677;122678;74865;122244;83097;122245;122679;131030;74866;83262;74867;74868;74869;93235;102804;102805;102806;102807;102808;102809;102810;24463;22220;11297;47327;117443;115807;22222;22221;6786;12741;107255;57855;129294;129295;129310;82446;82447;82924;82448;112797;82925;82449;82450;82926;82451;82452;82927;82928;82929;87649;82930;82453;82931;89640;82454;82455;82932;82933;82934;82935;82936;82937;82938;75077;82456;82457;19147;53934;53935;53936;53944;53937;64351;64352;123283;123284;123285;123286;123287;123288;123289;123290;123291;123292;123293;123294;123327;123295;123153;124572;122246;123328;122247;123329;123296;123330;123297;123351;123352;53938;53939;53940;99519;15545;24748;27997;76800;76799;76798;76797;76796;28610;112677;124401;117291;117288;117290;117292;117287;117286;117289;106924;117419;74533;62;3;2;243;250;4;1;17;6;0;2;4;7;1;1;750491;1;318381;376980;378397;470138;389417;395610;395971;401289;402936;404040;409850;411556;412174;420159;420617;1;2;3;4;5;6;7;8;10;12;16;17;24;32;448633;794945;25078;803508;28548;31294;34148;33121;797588;33827;33796;33797;33798;33799;33800;33801;33802;467488;33805;33806;33807;480915;480649;480648;480650;36543;480364;709294;662645;467489;35174;35175;467490;35177;738996;35389;35590;35824;36059;630622;36014;38672;38764;688380;299270;491950;797589;821387;120868;121176;772497;121191;121192;700521;491949;41595;42262;42328;42329;42342;42344;42345;42346;42347;42348;42967;429124;45759;491948;43731;43740;43741;43742;43743;43744;467491;43747;43748;43749;43750;43751;43641;44038;43872;44472;44508;44374;429125;44713;698706;44934;44948;45099;48701;48975;48978;48993;49009;797590;742705;46658;47025;47448;47564;47588;47939;698705;48369;51116;51258;51261;51264;49411;49412;49413;49414;49415;49416;467492;49419;49420;49421;49660;49837;50722;50725;50727;467493;50728;50729;50730;53059;53204;51422;51916;51843;52522;55539;55822;55833;55838;55849;53886;53819;54551;54704;54709;54710;54711;54712;54714;54715;54716;54877;54883;54884;54885;54886;54887;54888;54889;54890;54891;54892;54893;54894;54895;54896;54897;54900;54946;54947;54948;57684;57839;56334;56700;56956;56977;56978;56979;56980;56981;56982;56983;56984;57013;57165;743950;467494;57172;57174;57175;57176;57177;57178;57179;57180;57181;57182;57183;57184;57293;57301;57302;57303;57304;57229;57230;57231;57232;57233;57234;57235;57236;57423;57428;57429;59425;59606;59608;59609;59610;58184;58440;58737;58785;59055;59143;61153;61427;61444;61445;61446;738994;61468;61474;61478;61483;61484;61493;61494;61502;60220;60402;60462;60673;60775;62885;63040;62164;797591;62637;168722;169125;123455;125236;125449;124974;124933;124936;124937;124938;124939;124940;124941;125054;125056;125058;125059;125060;125061;125062;125063;125064;125065;125066;125067;125068;125011;126943;125727;125866;125914;126212;126276;126277;126278;128655;127449;127547;127549;127508;127509;127510;127511;127512;127513;127514;127520;127645;127649;127650;127651;127652;127653;127654;127655;127656;127657;127599;127612;127736;127737;127688;127692;127693;127694;127710;127715;127716;127802;127804;128141;457585;130176;130338;129499;132007;788290;132364;132373;132375;132376;132396;132397;756356;130965;130966;131143;700519;131171;718
Ultra Librarian 3D Model Ultra Librarian MAX6804US44D3+ CAD Model

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess