EN
  • EN
  • DE

1650230-1

Part No 1650230-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description 707-80-02109=CONTACT,PIN,#20,P / Contact Pin Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series ELCON
Package Bag
Product Status Obsolete
Pin or Socket Pin
Contact Termination Solder
Base Product Number 1650230
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 707-80-02109
Standard Package 2,000
Win Source Part Number 1040992-1650230-1
Ultra Librarian 3D Model Ultra Librarian 1650230-1 CAD Model

Description

The 1650230-1 is a circular connector housing manufactured by TE Connectivity. Circular connectors are used to provide secure and reliable connections in a variety of applications, particularly in harsh environments. The housing is a critical component of the connector, protecting the contacts and providing mechanical support.

Applications

  • Industrial automation
  • Aerospace and defense
  • Medical equipment
  • Transportation
  • Robotics
  • Marine environments

Features

  • Durable construction: Provides robust protection for the connector contacts.
  • Environmental sealing: Protects against dust, moisture, and other contaminants.
  • Various mounting options: Offers flexibility in installation.
  • Keying options: Prevents mismating and ensures correct orientation.
  • Multiple sizes and configurations: Available to accommodate various pin counts and cable sizes.
  • Material: Thermoplastic

Benefits

  • Reliable Connection: Protects the connector contacts, ensuring a stable and secure connection.
  • Harsh Environment Protection: Environmental sealing protects against contaminants, ensuring reliable performance in harsh environments.
  • Easy Installation: Various mounting options simplify the installation process.
  • Prevent Mismating: Keying options prevent accidental mismating, improving system reliability.
  • Versatile Compatibility: Available in multiple sizes and configurations to accommodate various application requirements.

Additional Details

The 1650230-1 circular connector housing is made from durable materials that can withstand harsh environmental conditions. It is designed to meet industry standards for electrical performance and mechanical reliability. It is commonly used in conjunction with connector contacts and cable assemblies to create a complete circular connector system. Mating Connector Lock Type: Threaded. Number of positions varies.

You May Also Be Interested in

Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess