EN
  • EN
  • DE

6345056-1

Part No 6345056-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER 110POS 2MM PRESS-FIT / 110 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Hard Metric, Standard
Mfr TE Connectivity AMP Connectors
Series Z-PACK
Package Tray
Connector Type Header, Male Pins
Connector Style B 22
Number of Positions 110
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Connector Usage Backplane
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 1.5 A
Voltage Rating 500Vrms
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 6345056
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 180
Win Source Part Number 1016430-6345056-1
Ultra Librarian 3D Model Ultra Librarian 6345056-1 CAD Model

Description

The Z-PACK 1016430-6345056-1 is a male header connector that has 110 positions and a pitch of 0.079 inches.

  • Product Name: Z-PACK 1016430-6345056-1
  • Connector Type: Male Header
  • Number of Positions: 110
  • Pitch: 0.079 inches
  • Voltage Rating: 500Vrms
  • Current Rating: 1.5A
  • Application: Backplane
  • Mounting Type: Through-Hole, Right-Angle
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess