EN
  • EN
  • DE

SA3148/1

Part No SA3148/1
Manufacturer Bulgin
Catalog Circular Connectors - Contacts
Description CONTACT PIN 20-24AWG 1=10PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Pin
Wire Gauge or Range - AWG 20-24 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Termination Finish Nickel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621478-SA3148/1
Ultra Librarian 3D Model Ultra Librarian SA3148/1 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP GOLD
Need more? Email Us
Corsair
M39029/85-459
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 4AWG CRIMP SILVER
Need more? Email Us
JAE Electronics
CONTACT PIN 18-22AWG CRIMP SLVR
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP -
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 4AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 16-20AWG CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess