EN
  • EN
  • DE

PV18-P47B-3K

Part No PV18-P47B-3K
Manufacturer Panduit Corp
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 18-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.080" (2.03mm) Dia
Length - Pin 0.394" (10.00mm)
Length - Overall 0.890" (22.61mm)
Wire Gauge 18-22 AWG
Insulation Diameter 0.150" (3.81mm)
Insulation Insulated
Termination Crimp
Features Butted Seam
Color Red
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1534412-PV18-P47B-3K
Ultra Librarian 3D Model Ultra Librarian PV18-P47B-3K CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE PIN TERM 14-16AWG PG
Need more? Email Us
3M
CONN WIRE PIN 10-12AWG SCOTCHLOK
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess