Products specifications Report Issue?

Series *
Package Tray
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 15ERK1 CAD Model

Description

NULL

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Single Phase EMC/EMI Line Filter 3 A 250VAC Single Stage Wire Leads
Need more? Email Us
ECAD model for RSEL-2003W
Schurter Inc.
LINE FILTER 1.2KVDC 100A CHASS / DC EMC/EMI Line Filter 100 A AC Single Stage Terminal Block
Need more? Email Us
ECAD model for FMER-G92R-J017
Wurth Electronics Inc
LINE FILTER 250VDC/VAC 20A CHAS
Need more? Email Us
ECAD model for 810913020
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS
Need more? Email Us
ECAD model for RSEL-2003A
Cosel USA, Inc.
LINE FILTER 250VDC/VAC 16A CHAS / Single Phase EMC/EMI Line Filter 16 A 250VAC Single Stage Terminal Block
Need more? Email Us
ECAD model for ESM-16-000
Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT / Single Phase EMC/EMI Line Filter 10 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for FN9246-10-06
Cosel USA, Inc.
LINE FILTER 250VDC/VAC 20A CHAS / Single Phase EMC/EMI Line Filter 20 A 250VAC Single Stage Terminal Block
Need more? Email Us
ECAD model for NAH-20-102
Kemet
LINE FILTER 25A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 25 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for FLLD4025ATHT3
Altran Magnetics, LLC
LINE FILTER 250VAC 12A CHASS MNT / Single Phase EMC/EMI Line Filter 12 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for AMI-23-12-1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention