Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 411267-YAT-30+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YAT-30+ CAD Model

Description

The YAT-30+ is a 50Ω fixed attenuator manufactured by Mini-Circuits. It is designed to reduce signal power by a defined amount (30 dB in this case) while maintaining impedance matching within a system. This attenuator provides consistent performance across a wide frequency band, making it suitable for various applications where precise signal level control is essential.

Applications:

  • Signal Level Adjustment: Used to lower signal amplitudes in test setups to prevent overloading sensitive measurement equipment.
  • Impedance Matching: Helps maintain a consistent 50Ω impedance throughout a system, reducing signal reflections and improving signal integrity.
  • RF Receiver Protection: Protects receivers from high-power signals that could damage sensitive front-end components.
  • Power Meter Calibration: Used as a reference standard in power meter calibration procedures.
  • Wireless Communication Systems: Implemented in various wireless communication systems to control signal levels and optimize performance.

Features:

  • Attenuation Value: Provides a fixed attenuation of 30 dB.
  • Impedance: Designed for 50Ω impedance systems.
  • Wideband Frequency Range: Operates effectively across a broad range of frequencies, typically from DC to several GHz (specifications vary).
  • Excellent VSWR: Maintains a low Voltage Standing Wave Ratio (VSWR) to minimize signal reflections.
  • High Power Handling: Capable of handling moderate RF power levels without degradation in performance.
  • Rugged Construction: Built to withstand demanding operating conditions.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal levels in RF and microwave circuits.
  • Improved System Performance: Reduces signal reflections, enhancing overall system performance and reliability.
  • Enhanced Receiver Protection: Prevents damage to sensitive receivers from strong input signals.
  • Accurate Measurements: Enables more accurate and reliable power measurements.
  • Versatile Application: Suitable for a wide range of applications in various industries, including telecommunications, aerospace, and test and measurement.

Additional Details:

The YAT-30+ typically utilizes SMA connectors for easy integration into existing RF systems. Its compact size and robust design make it suitable for both laboratory and field applications. The attenuator's performance characteristics, such as attenuation accuracy, VSWR, and power handling capability, are typically specified in its datasheet.

Specifications: While exact specifications can vary, typical values include DC to 18 GHz frequency range, 1.25:1 VSWR, and +23 dBm power handling.

You May Also Be Interested in

Panasonic
ATTENUATOR 3DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT3AR3X
Panasonic
ATTENUATOR 4DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT4AR3X
Panasonic
Need more? Email Us
ECAD model for EXB24ATGA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24ATJA2RX
Peregrine Semiconductor
IC RF DSA 6BIT 50 OHM 24-QFN / 6Bit 0.5dBStep 31.5dB 5GHz 24-Pin QFN EP T/R
Lowest to $3.6531
ECAD model for PE43602MLI-Z
Panasonic
Need more? Email Us
ECAD model for EXB24AT8AR5X
Mini-Circuits
FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N10W20+
Panasonic
ATTENUATOR 5DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT5AR3X
Panasonic
Need more? Email Us
ECAD model for EXB24ATFA1RX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention