Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239012-PMEG4005AEV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4005AEV CAD Model

Description

Overview of NXP PMEG4005AEV Schottky Diode

The NXP PMEG4005AEV is a highly efficient, low forward voltage drop Schottky diode designed to meet the needs of a wide range of applications. This small-signal Schottky diode is particularly well-suited for use in high-frequency rectification and polarity protection applications where low power loss and high efficiency are required.

Key Features

  • Low Forward Voltage: The PMEG4005AEV offers a low forward voltage drop, typically 0.37V at IF = 0.5 A, which contributes to reduced power loss and improved system efficiency.
  • High Current Capability: With a repetitive peak reverse voltage (VRRM) of 40V and an average rectified forward current (IF(AV)) of 0.5A, this diode can handle demanding applications.
  • Low Reverse Leakage: The device has a low reverse leakage current, ensuring minimal power waste when in the off-state.
  • Planar Technology: Manufactured using planar technology for high reliability and robustness against thermal and mechanical stress.
  • Small Form Factor: The PMEG4005AEV comes in a small SOD-123 package, making it ideal for space-constrained applications.

Applications

The PMEG4005AEV is versatile and can be used in various applications such as:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage rectifiers
  • High-frequency rectification

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the PMEG4005AEV, which adheres to the following standards:

  • RoHS compliant
  • Qualified according to AEC-Q101 standards for automotive applications
  • Halogen-free as per IEC 61249-2-21 definition

Conclusion

The NXP PMEG4005AEV is a high-performance Schottky diode that offers designers a perfect balance between efficiency and space-saving design. With its low forward voltage drop, high current capability, and robust planar construction, this diode is an excellent choice for a multitude of electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1891 $56.7300
725+ $0.1552 $112.5200
1,120+ $0.1503 $168.3360
1,540+ $0.1455 $224.0700
1,995+ $0.1407 $280.6965
2,665+ $0.1261 $336.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention