Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Advantech Corp
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 926386-9668TREK32E
Ultra Librarian 3D Model Ultra Librarian 9668TREK32E CAD Model

Description

The 9668TREK32E is an uncategorized product from Advantech Corp.

  • Package: Bulk
  • Series: 9668TREK32E
  • Package Standard: 1 piece
  • REACH: Not affected
  • MSL Level: 1 (Unlimited)
  • Product Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $29.5455
ECAD model for QCA-9377-7-115WLNSP-TR-03-0
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
ECAD model for 6041-18.5OZ-CAN
Omron
CONVERTER CURRENT 1-80A FOR SAO / Current Converters For Solid-state, Plugin Current Sensor
Need more? Email Us
ECAD model for SET-3A
CLIFF Electronic Components Ltd
QT1 EURO PLUG 2M 5A FUSE
Need more? Email Us
ECAD model for CL1860
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
ECAD model for 26800B-371-ESD
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention