Products specifications Report Issue?

Accessory Type Coding Keys
For Use With/Related Products Z-Pack Series
Specifications Brown
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1612738-100525-3
Ultra Librarian 3D Model Ultra Librarian 100525-3 CAD Model

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET POWER 12AWG GOLD
Need more? Email Us
ECAD model for 6648237-1
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 3P BLK
Need more? Email Us
ECAD model for 1600606-2
TE Connectivity
CONN SHROUD DIN 41612 96POS GRY
Need more? Email Us
ECAD model for 535074-2
TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 194189-8
TE Connectivity
CONN 20POS BLUE PNL MNT
Need more? Email Us
ECAD model for 201356-3
TE Connectivity
CONN RCPT HSG DRAWER 12POS BLUE
Need more? Email Us
ECAD model for 5172069-1
TE Connectivity
CONTACT PIN PWR 12-14AWG SILVER
Need more? Email Us
ECAD model for 194189-3
TE Connectivity
CONTACT PIN POWER 20AWG GOLD
Need more? Email Us
ECAD model for 1650162-2
TE Connectivity
CONN PLUG HSG DRAWER 16POS BLUE
Need more? Email Us
ECAD model for 172059-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention