EN
  • EN
  • DE

1-2823589-1

Part No 1-2823589-1
Manufacturer TE Connectivity
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P M-RECT 4P 0.26'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Connector Type Circular 04 pos Male to Rectangular 04 pos
Length 0.26' (80.0mm)
Cable Type Round
Color Multiple
Ultra Librarian 3D Model Ultra Librarian 1-2823589-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
IOLINK GX M12-M12 CONN 2M
Need more? Email Us
Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 1.64'
Need more? Email Us
CNC Tech
LIGHTNING TO USB CABLE WHT 2M / Cable Assembly USB 2m USB to USB M-M
Lowest to $165.0460
Adafruit Industries LLC
JST PH 4-PIN PLUG TO COLOR CODED
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 5P F-RECT 5P 0.26'
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us
Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess