EN
  • EN
  • DE

XS5WT421BMCKR

Part No XS5WT421BMCKR
Manufacturer Omron
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P M TO RJ45 1.64'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Circular 04 pos Male to RJ45, 8p4c
Length 1.64' (500.0mm)
Cable Type Round
Color Blue
Shielding Double Shielded
Ultra Librarian 3D Model Ultra Librarian XS5WT421BMCKR CAD Model

Description

NULL

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 1.64'
Need more? Email Us
Adafruit Industries LLC
Cable Assembly Barrel Jack - 2.1mm ID, 5.5mm OD to USB C Male Plug 3.28' (1.00m)
Need more? Email Us
Amphenol
DENSI-SHIELD TO RJ45 ASSY
Need more? Email Us
Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
Omron
CBL ASY CIRC 4P M TO RJ45 49.21'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
Adafruit Industries LLC
JST PH 4-PIN PLUG TO COLOR CODED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess