EN
  • EN
  • DE
Part No 5450
Manufacturer Adafruit Industries LLC
Catalog Between Series Adapter Cables
Description USB TYPE C - 5.5MM BARREL 12V 5A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Between Series Adapter Cables
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Connector Type Barrel Jack - 2.5mm ID, 5.5mm OD to USB C Male Plug
Length 3.94' (1.20m)
Cable Type Round
Color Black
Shielding Unshielded
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 546502-5450
Ultra Librarian 3D Model Ultra Librarian 5450 CAD Model

Description

The 546502-5450 is a black cable assembly used as a between series adapter.

  • Connectors: Barrel jack (2.5mm inner, 5.5mm outer) to USB C male
  • Package: Bulk
  • Length: 3.94' (1.20m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Manufacturer: Adafruit Industries LLC
  • Status: Active
  • Win Source Part Number: 546502-5450

You May Also Be Interested in

Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 32.81'
Need more? Email Us
Molex, LLC
CABLE ADT SERIAL ATA-IDT PWR 6"
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 8P M-RECT 4P 0.26'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1339 $60.1339
3+ $49.3416 $148.0248
4+ $47.7997 $191.1988
5+ $46.2578 $231.2890
7+ $44.7158 $313.0106
9+ $40.0901 $360.8109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess