EN
  • EN
  • DE

887511310

Part No 887511310
Manufacturer Molex, LLC
Catalog Between Series Adapter Cables
Description SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Connector Type Rectangular 04 pos Plug to SATA 15 pos Female
Length 0.50' (152.4mm)
Cable Type Individual
Color Multiple
Shielding Unshielded
Usage Internal, Power Cable
Win Source Part Number 777737-887511310
Popularity Medium
Supply and Demand Status Limited
Family Name 88751
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin China, Hong Kong, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 887511310 CAD Model

Description

The Molex 777737-887511310 is a 0.50' (152.4mm) individual, unshielded cable assembly with a rectangular 04 pos plug to SATA 15 pos female connector type.

  • Connector Type: 04 pos plug to SATA 15 pos female
  • Cable Type: Individual, Unshielded
  • Family: 88751
  • Applications: Internal Power Cables
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 16.4\
Need more? Email Us
Amphenol FCI
CONN PLUG
Need more? Email Us
Adafruit Industries LLC
JST PH 4-PIN PLUG TO COLOR CODED
Need more? Email Us
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
Omron
CBL ASSY M12/RJ45 5M
Need more? Email Us
Molex, LLC
CBL ASSY CIRC 4P F TO RJ45 3.28'
Need more? Email Us
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
TE Connectivity
CBL ASSY CIRC 8P F-RECT 4P 0.26'
Need more? Email Us
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess