EN
  • EN
  • DE

1-1954289-1

Part No 1-1954289-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN SSL RCPT & BLADE 2POS 4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Board
Connector Type Blade and Receptacle, Hermaphroditic
Number of Positions 2
Mounting Type Board Edge, Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Black
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1630246-1-1954289-1
Ultra Librarian 3D Model Ultra Librarian 1-1954289-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 4POS 3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 6POS 4MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
Molex, LLC
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $0.3959
Hirose Electric Co Ltd
CONN SSL PLUG 3POS 2MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess