EN
  • EN
  • DE

1-1954289-1

Part No 1-1954289-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN SSL RCPT & BLADE 2POS 4MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Board
Connector Type Blade and Receptacle, Hermaphroditic
Number of Positions 2
Mounting Type Board Edge, Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Black
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1569883-1-1954289-1
Ultra Librarian 3D Model Ultra Librarian 1-1954289-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
Molex, LLC
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $0.3959
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 4POS 3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG 2POS 3MM SOLDER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess