EN
  • EN
  • DE

1-1734344-1

Part No 1-1734344-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN DSUB HD RCPT 15POS R/A SLDR / RCPT ASM, SZ 1, 15POSN, RT ANG, FRONT METAL, SHELL AMPLIMITE HD-22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 3
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Mounting Style Through Hole, Right Angle
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Features Board Lock
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Temperature Range - Operating -55°C ~ 130°C
Voltage Rating 125V
Color Blue
Dielectric Material Polyamide (PA9T), Nylon 9T
Contact Material Phosphor Bronze
Backset Spacing 0.350" (8.89mm)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806654-1-1734344-1
Ultra Librarian 3D Model Ultra Librarian 1-1734344-1 CAD Model

Description

TE Connectivity AMP Connectors is a manufacturer of a 15-position D-Sub, High Density connector that features a Receptacle, Female Sockets connector type. This connector is designed for through hole, right angle mounting and comes in a steel, nickel plated shell material finish.

  • Shell Material Finish: Steel, Nickel Plated
  • Contact Material: Phosphor Bronze
  • Contact Finish Thickness: Flash
  • Voltage Rating: 125V
  • Material Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 130°C
  • Features: Board Lock, Female Screwlock (4-40)
  • Status: Obsolete (end of life)
  • Manufacturer Pack Quantity: 100

You May Also Be Interested in

TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess