EN
  • EN
  • DE

MC100LVEL39DWR2

Part No MC100LVEL39DWR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ECL 2:4 4/6 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 074392-MC100LVEL39DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL39DWR2 CAD Model

Description

ON Semiconductor MC100LVEL39DWR2 - Low Voltage ECL ÷4, ÷5 Clock Generation Chip

The MC100LVEL39DWR2 is a high-performance, low-voltage clock generation integrated circuit manufactured by ON Semiconductor. Designed to meet the stringent requirements of high-speed communication and computing applications, this device is part of ON Semiconductor's ECLinPS Lite™ family, which is renowned for its low power consumption and high-speed operation.

This versatile chip offers both divide-by-four (÷4) and divide-by-five (÷5) configurations, making it an excellent choice for generating various clock signals required in complex systems. The MC100LVEL39DWR2 operates with a nominal voltage of 3.3V and features fully differential clock paths to minimize skew and provide reliable clock distribution.

Key features of the MC100LVEL39DWR2 include:

  • 350ps Typical Propagation Delay
  • High Frequency Operation (>2.5 GHz)
  • Differential ECL PECL Outputs
  • Internal Input Pulldown Resistors
  • Operating Range: VCC = 3.0V to 3.8V with VEE = 0V
  • SOIC-20 Wide Body Package for Enhanced Thermal Performance

With its precise timing characteristics and low skew, the MC100LVEL39DWR2 is particularly suited for clock distribution in systems that cannot tolerate timing discrepancies, such as high-speed ADCs, DACs, and SERDES interfaces. Its differential ECL/PECL outputs can directly drive transmission lines, providing robust signal integrity even in noisy environments.

The device is housed in a 20-lead SOIC wide body package, which ensures enhanced thermal performance and makes it suitable for surface mount technology (SMT) assembly processes. The MC100LVEL39DWR2 also includes internal input pulldown resistors, which simplify the design by eliminating the need for external biasing components.

Whether it's for telecommunications, networking, data storage, or computing applications, the MC100LVEL39DWR2 from ON Semiconductor represents a reliable and efficient solution for clock generation and distribution, ensuring system stability and performance in a variety of demanding scenarios.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess