EN
  • EN
  • DE

1-1589055-5

Part No 1-1589055-5
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Standard Circular Connector QCM007PC2DCM03 = CIRCULAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Assembly Length 3.013329 m
Connector Type Plug
Contact Material Copper
Contact Plating Gold, Nickel
ELV Compliant
Max Operating Temperature 200 °C
Min Operating Temperature -55 °C
Number of Pins 7
Number of Positions 7
Pitch 635 µm
Plating Nickel
Preloaded Yes
RoHS Compliant
Shell Material Aluminium
Wire/Cable Gauge 30 AWG
Win Source Part Number 1132957-1-1589055-5
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1-1589055-5 CAD Model

Description

The TE Connectivity plug connector has 7 pins and a pitch of 635 µm.

  • Number of Pins: 7
  • Pitch: 635 µm
  • Contact Material: Copper
  • Contact Plating: Gold and nickel
  • Shell Material: Aluminum
  • Preloaded: Yes
  • Maximum Operating Temperature: 200 °C
  • Minimum Operating Temperature: -55 °C
  • Wire/Cable Gauge: 30 AWG
  • ELV Compliant: Yes
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
GE Critical Power
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess