EN
  • EN
  • DE

MAX6320PEUK29DY

Part No MAX6320PEUK29DY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705180-MAX6320PEUK29DY
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6320PEUK29DY CAD Model

Description

Maxim Integrated MAX6320PEUK29DY Microprocessor (µP) Supervisory Circuit

The MAX6320PEUK29DY is a high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring and battery control functions.

This supervisory IC ensures that the µP and its associated circuitry are reset properly during power-up, power-down, and brown-out conditions. The MAX6320PEUK29DY comes in a compact SOT23 package, making it ideal for space-constrained applications that require the highest level of integration.

Key features of the MAX6320PEUK29DY include:

  • Voltage Monitoring: This device has a preset threshold voltage of 2.93V, which is ideal for monitoring 3.3V power supplies. It ensures that the system microcontroller is held in reset until the system voltage has stabilized.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external switch or logic signal, providing an additional layer of system control.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered applications. It has a typical supply current of only 1µA, which helps to extend battery life.
  • Reset Output: The active-low reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring a proper system reset. The output type is push-pull, which provides a strong signal to connected components.
  • Temperature Range: The operating temperature range of -40°C to +85°C allows the device to perform reliably in a wide range of environments.

With its precision voltage monitoring and low power consumption, the MAX6320PEUK29DY is an excellent choice for portable devices, computers, controllers, and intelligent instruments. It helps to safeguard your system by providing a reliable reset signal, ensuring that your microprocessor starts up correctly every time the power is applied or restored.

Maxim Integrated's commitment to quality and reliability is evident in this supervisory circuit, making it a smart choice for designers looking to enhance system stability and prolong operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess