EN
  • EN
  • DE

1-1002405-0

Part No 1-1002405-0
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SENSOR VIBRATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Vibration, Acceleration
Output Type Voltage
Temperature Range - Operating 0°C ~ 70°C
Case / Package Piezo Film, Cantilever (Wafer)
Mounting Type User Defined
Termination Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599503-1-1002405-0
Ultra Librarian 3D Model Ultra Librarian 1-1002405-0 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 1 AXIS (Z / Acceleration Sensor Digital Chassis Mount Connector
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Knowles
ACCELEROMETER
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us
TE Connectivity
MINI SENSE HORIZ MNT VIBRATION / Vibration, Acceleration Sensor Voltage Through Hole PC Pins
Lowest to $8.1791
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess