EN
  • EN
  • DE

ADCMXL1021-1BMLZ

Part No ADCMXL1021-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Vibration
Description HIGH FREQ DIGITAL MEMS 1 AXIS (Z / Acceleration Sensor Digital Chassis Mount Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Vibration Sensors
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Tray
Sensor Type Acceleration
Sensing Range ±50g
Sensitivity 0.9535mg/LSB
Output Type Digital
Power - Rated 3.0 V ~ 3.6 V / 23.9mA
Temperature Range - Operating -40°C ~ 105°C
Features Programmable
Package / Case Module
Mounting Type Chassis Mount
Termination Connector
Base Product Number ADCMXL1021
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1345377-ADCMXL1021-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADCMXL1021-1BMLZ CAD Model

Description

ADCMXL1021-1BMLZ Image

The ADCMXL1021-1BMLZ is a high-performance, micromachined sensor from Analog Devices Inc., designed to provide precision vibration and condition monitoring. Aimed at industrial applications, this MEMS (Micro-Electro-Mechanical Systems) accelerometer is a critical component for predictive maintenance solutions, enabling the early detection of potential failures in machinery and systems.

This sophisticated sensor is part of Analog Devices' portfolio of MEMS sensors that combine advanced signal processing techniques with robust silicon designs to offer high accuracy and reliability. The ADCMXL1021-1BMLZ is encapsulated in a compact 15-lead LFCSP (Lead Frame Chip Scale Package) that measures just 7mm x 7mm, making it suitable for space-constrained applications.

The device offers a wide dynamic range and a differential input architecture that significantly reduces common-mode noise, leading to cleaner signal acquisition. It has a selectable full-scale range of ±1g to ±5g and an output data rate that can be programmed from 4 kHz to 20 kHz, allowing users to tailor the sensor's performance to specific application requirements.

The ADCMXL1021-1BMLZ features an integrated temperature sensor, providing the ability to compensate for temperature variations and maintain measurement accuracy over a wide operating range. The device also includes self-test capabilities that ensure reliable operation by allowing the system to verify sensor functionality.

With its robust design, the ADCMXL1021-1BMLZ is capable of withstanding harsh environmental conditions, making it ideal for use in industries such as automotive, aerospace, heavy machinery, and renewable energy. Its high-resolution vibration sensing capabilities make it an indispensable tool for condition-based monitoring and diagnostic systems, helping to prevent unexpected downtime and extend equipment life.

Overall, the ADCMXL1021-1BMLZ from Analog Devices Inc. is a state-of-the-art sensor that offers the precision and durability required for the most demanding industrial monitoring tasks.

You May Also Be Interested in

TE Connectivity
SENSOR PIEZO FILM VIBRA TABS
Need more? Email Us
Analog Devices Inc.
Digital Triaxial Vibration Sensor | IC SENSOR DIGITAL TRI VIB 15-MOD
Lowest to $398.5230
TE Connectivity
SENSOR PIEZO FILM VIBRA MASS
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
PIEZO SENSOR SHIELDED W/LEADS
Need more? Email Us
TE Connectivity
28 UM PIEZO FILM SHEET
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
Specifications of Vibration Detection Switch
Lowest to $5.6445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess