EN
  • EN
  • DE

STPS30L120CFP

Part No STPS30L120CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3 Full Pack
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPS30L120CFP-ND, -497-12654-5, 497-12654-5, 497-12654-5-ND, 497-STPS30L120CFP
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935610-STPS30L120CFP
Ultra Librarian 3D Model Ultra Librarian STPS30L120CFP CAD Model

Description

STPS30L120CFP - Ultrafast Recovery Diode

The STPS30L120CFP is a state-of-the-art power rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is engineered to meet the rigorous demands of modern electronic circuits, providing ultrafast recovery times and high voltage capability, making it an ideal choice for a variety of high-efficiency applications.

Key Features

  • High Reverse Voltage: With a maximum repetitive reverse voltage (V<sub>RRM) of 120V, the STPS30L120CFP is well-suited for circuits that experience high voltage stress, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (V<sub>F), which reduces power loss and improves efficiency, especially in high current conditions.
  • Ultrafast Recovery Time: The ultrafast recovery time minimizes switching losses and enhances performance in high-frequency applications such as switch-mode power supplies and converters.
  • High Surge Current Capability: Its robust design allows it to handle high surge currents without degradation, providing additional protection against unexpected voltage spikes.
  • Insulated Package: The STPS30L120CFP comes in an insulated fullPAK package, which offers improved thermal resistance and electrical isolation, making it easier to mount and safer to use.

Applications

The STPS30L120CFP is versatile and can be employed in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in inverter circuits
  • DC/DC converters
  • Automotive charging systems
  • LED lighting applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS30L120CFP diode is produced with rigorous quality control measures, ensuring that it meets the stringent requirements of industrial and automotive-grade specifications. Its reliability is further enhanced by its compliance with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing a power supply for industrial systems or integrating a power management solution in automotive electronics, the STPS30L120CFP from STMicroelectronics offers the performance, efficiency, and reliability that engineers need to create cutting-edge electronic products.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2329 $52.9316
10+ $10.8578 $108.5780
15+ $10.5185 $157.7775
20+ $10.1792 $203.5840
26+ $9.8399 $255.8374
35+ $8.8219 $308.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess