Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Current - Output 1 3 A
Current - Output 2 1 A
Features OCP, OVP, SCP
Height 10.16 mm
Isolation Voltage 1.6 kV
Length 50.8 mm
Max Input Voltage 18 V
Max Output Current 3 A
Max Power Dissipation 30 W
Min Input Voltage 9 V
Mount Through Hole
Nominal Input Voltage 12 V
Number of Outputs 2
Output Power 30 W
Packaging Bulk
RoHS Compliant
Voltage - Output 1 5 V
Voltage - Output 2 -5 V
Width 25.4 mm
Win Source Part Number 1084646-PXD3012D05
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXD3012D05 CAD Model

Description

The TDK-Lambda Americas Inc. PXD3012D05 is a board mount module that is commonly used in various electronic devices.

  • Supply and Demand Status: shortage
  • Features: OCP, OVP, and SCP
  • Output 1 Voltage: 5V
  • Output 2 Voltage: -5V
  • Output Power: 30W
  • Manufacturer: TDK-Lambda Americas Inc.

You May Also Be Interested in

Delta Electronics
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
Need more? Email Us
ECAD model for SE03D2405A
Recom Power
DC DC CONVERTER +/-12V 10W / Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212DE/P/M1
Flex Power Modules
DC DC CONVERTER 5V 190W / Isolated Module, Digital DC DC Converter 1 Output 5V 38A 36V - 75V Input
Need more? Email Us
ECAD model for BMR4540002/004
Texas Instruments
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Need more? Email Us
ECAD model for PT4102C
Recom Power
DC DC CONVERTER 12V 10W / Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212SE/N/M1
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
ECAD model for ZUS104812
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
ECAD model for BMR4570005/001
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
ECAD model for FDC10-12S05
Traco Power
DC DC CONVERTER +/-12V 960MW / Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 4.5V - 5.5V Input
Lowest to $12.7259
ECAD model for TES 1-0522

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention