EN
  • EN
  • DE

BMR4540002/004

Part No BMR4540002/004
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 190W / Isolated Module, Digital DC DC Converter 1 Output 5V 38A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series BMR454 (240W)
Package Tray
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 38A
Power (Watts) 190 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 94.5%
Mounting Type Through Hole
Package / Case Eighth Brick
Dimension 2.30" L x 0.89" W x 0.40" H (58.4mm x 22.7mm x 10.2mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number BMR454
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2266-BMR4540002/004,2166-BMR4540002/004
Standard Package 75
Win Source Part Number 1210937-BMR4540002/004
Ultra Librarian 3D Model Ultra Librarian BMR4540002/004 CAD Model

Description

The Flex Power Modules BMR4540002/004 is a power supply board mount DC DC converter electronic component. It is part of the BMR454 (240W) series and is an isolated module that is digital.

  • Series: BMR454 (240W)
  • Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
  • Package: Tray
  • Application: ITE (Commercial)
  • Standard Package: 75
  • Power: 190W
  • Voltage Isolation: 1.5 kV
  • Output Current: 38A
  • Input Voltage Range: 36V to 75V
  • Output Voltage: 5V
  • Efficiency: 94.5%
  • Mounting Type: Through Hole
  • Package/Case: Eighth Brick
  • Dimensions: 58.4mm x 22.7mm x 10.2mm

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess