Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 5.4 A
Depth 86 mm
Features OCP, OVP
Height 12.7 mm
Isolation Isolated
Isolation Voltage 3 kV
Length 86.106 mm
Max Input Voltage 76 V
Maximum Operating Temperature 85 °C
Max Output Current 5.4 A
Max Power Dissipation 150 W
Min Input Voltage 36 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 14
Output Current 5.4 A
Output Power 150 W
Output Voltage 28 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 28 V
Width 83.058 mm
Win Source Part Number 1031239-PH150F4828
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH150F4828 CAD Model

Description

This electronic component is manufactured by TDK-Lambda Americas Inc. and has a Win Source Part Number of 1031239-PH150F4828.

  • Features: OCP and OVP
  • Length: 86.106 mm
  • Mounting: SMD (SMT)
  • Isolation: Isolated
  • Height: 12.7 mm
  • Pins: 14
  • Isolation Voltage: 3 kV
  • Outputs: One
  • Output Current: 5.4 A
  • Output Voltage: 28 V
  • Output Power: 150 W
  • Width: 83.058 mm
  • Category: Board Mount Modules
  • Case/Package: Module
  • Maximum Operating Temperature: 85 degrees Celsius
  • Depth: 86 mm
  • Mounting Type: Through Hole
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -20 degrees Celsius
  • Maximum Power Dissipation: 150 W
  • Maximum Output Current: 5.4 A
  • Minimum Input Voltage: 36 V

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V 3W / Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Need more? Email Us
ECAD model for SUCS31212C
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $118.9349
ECAD model for ZUS251205
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
ECAD model for IA0512S
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
ECAD model for X1024S03/T
Flex Power Modules
DC DC CONVERTER 12V 396W / Isolated Module, Digital DC DC Converter 1 Output 12V 33A 36V - 75V Input
Need more? Email Us
ECAD model for BMR4530100/001
Artesyn Embedded Technologies
DC DC CONVERTER 12V 120W / Isolated Module DC DC Converter 1 Output 12V 10A 36V - 75V Input
Need more? Email Us
ECAD model for AVD120-48S12-6L
Delta Electronics
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
Need more? Email Us
ECAD model for SE03D2405A
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PT6725A
Artesyn Embedded Technologies
DC DC CONVERTER 0.8-3.63V 99W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.63V 30A 8V - 14V Input
Lowest to $68.4352
ECAD model for SIL30E-12W3V3-VJ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention