EN
  • EN
  • DE

BMR4530100/001

Part No BMR4530100/001
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 396W / Isolated Module, Digital DC DC Converter 1 Output 12V 33A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series BMR453 (396W)
Package Tray
Type Isolated Module, Digital
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 33A
Power (Watts) 396 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Baseplate, PMBus™, Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 96.5%
Mounting Type Through Hole
Package / Case Quarter Brick
Dimension 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
Supplier Device Package Quarter Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number BMR453
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-BMR4530100/001,2266-BMR4530100/001
Standard Package 60
Win Source Part Number 1213498-BMR4530100/001
Ultra Librarian 3D Model Ultra Librarian BMR4530100/001 CAD Model

Description

The BMR4530100/001 is a DC DC converter from Flex Power Modules that is isolated and digital.

  • Power Rating: 396 W
  • Features: Baseplate, PMBus™, and Remote On/Off
  • Package: Tray
  • Applications: ITE (Commercial)
  • Efficiency: 96.5%
  • Input Voltage: 36V to 75V
  • Output Voltage: 12V
  • Current Output: 33A

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.3287 $115.3287
2+ $111.6084 $223.2168
3+ $107.8882 $323.6646
4+ $96.7273 $386.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess