EN
  • EN
  • DE

X1024S03/T

Part No X1024S03/T
Manufacturer TDK Corporation
Catalog Board Mount Modules
Description Isolated DC/DC Converters 8W 3.3V 2.42A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 1 2.42 A
Height 10.16 mm
Length 50.8 mm
Number of Outputs 1
Output Power 8 W
RoHS Compliant
Voltage - Output 1 3.3 V
Width 25.4 mm
Win Source Part Number 1215335-X1024S03/T
Categories Board Mount Modules
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1024S03/T CAD Model

Description

The X1024S03/T is a board mount module from TDK Corporation.

  • Supply and Demand Status: Limited
  • Commonly Used In: Power supply circuits, voltage regulator circuits, and other electronic circuits
  • Output: Single
  • Voltage: 3.3V
  • Output Power: 8W
  • Features: Compact size and high efficiency
  • RoHS Compliant: Yes

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $124.0602
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess