EN
  • EN
  • DE

PFE300S-28

Part No PFE300S-28
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 28V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr TDK-Lambda Americas Inc.
Series PFE300S (300W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 28V
Current - Output (Max) 10.8A
Power (Watts) 300 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 86%
Mounting Type Through Hole
Package / Case 11-DIP Module, Full Brick
Size / Dimension 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency CE, cULus
Standard Number 60950-1
Line Regulation 56mV
Load Regulation 56mV
Weight 0.551 lb (249.93 g)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 654423-PFE300S-28
Ultra Librarian 3D Model Ultra Librarian PFE300S-28 CAD Model

Description

The PFE300S (300W) is a high-quality power supply board mount AC DC converter designed for various applications in the commercial sector.

  • Input Voltage: 85V to 265V AC
  • Size: 4.60" L x 2.40" W x 0.50" H
  • Output Voltage: 28V
  • Maximum Output Current: 10.8A
  • Power Output: 300W
  • Efficiency: 86%
  • Mounting: through hole
  • Package: 11-DIP module, full brick
  • Operating Temperature: -40°C to 100°C (with derating)
  • Approvals: CE and cULus
  • Standard Number: 60950-1
  • Product Status: obsolete

You May Also Be Interested in

AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess