EN
  • EN
  • DE

IEA48003A280V-005-R

Part No IEA48003A280V-005-R
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 28V 75W / Isolated Module DC DC Converter 1 Output 28V 2.67A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series iEA (75W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 28V
Current - Output (Max) 2.67A
Power (Watts) 75 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting Type Through Hole
Package / Case Eighth Brick
Dimension 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.8mm)
Supplier Device Package Eighth Brick
Base Product Number IEA48003
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 80
Win Source Part Number 1029950-IEA48003A280V-005-R
Ultra Librarian 3D Model Ultra Librarian IEA48003A280V-005-R CAD Model

Description

The iEA (75W) series isolated module DC-DC converter is a high-performance power supply designed for ITE (Commercial) applications. It features a remote on/off function, overcurrent protection (OCP), and overvoltage protection (OVP) to ensure reliable operation. The module has a maximum output power of 75W, with a voltage-isolation rating of 1.5 kV.

  • Application: ITE (Commercial)
  • Features: Remote On/Off, OCP, OVP
  • Maximum Output Power: 75W
  • Voltage-Isolation Rating: 1.5 kV
  • Output Channels: Single
  • Maximum Output Current: 2.67A
  • Output Voltage: 28V
  • Efficiency: 90%
  • Mounting Type: Through Hole
  • Dimensions: 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.8mm)
  • Package: Eighth Brick
  • Packaging: Tray

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess