EN
  • EN
  • DE

CS10-12-48

Part No CS10-12-48
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (C - E)
Description DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028859-CS10-12-48
Categories OEM Parts(C-E)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS10-12-48 CAD Model

Description

The CS10-12-48 is a single output AC-DC power supply manufactured by TDK-Lambda Americas Inc. This power supply is designed to convert AC voltage from a standard mains outlet into a regulated DC voltage, specifically 12V at a current of 4A, providing a power output of 48W. It's typically used in applications requiring a stable and reliable DC power source.

Applications

  • Industrial Automation: Powers sensors, actuators, and controllers in automated systems.
  • Security Systems: Provides power for CCTV cameras, access control systems, and alarm panels.
  • LED Lighting: Used to power LED lighting fixtures and control systems.
  • Test and Measurement Equipment: Supplies power to various types of test equipment and instruments.
  • Medical Devices: Employed in medical equipment requiring a reliable DC power source (subject to appropriate certifications).

Features

  • Universal AC Input: Accepts a wide range of AC input voltages, typically from 85 to 265 VAC.
  • Single Output: Provides a single, regulated 12V DC output.
  • Overvoltage Protection: Protects connected devices from voltage spikes.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Shuts down the power supply in the event of a short circuit.
  • Compact Size: Designed for space-constrained applications.
  • High Efficiency: Minimizes energy waste and heat generation.

Benefits

  • Reliable Power Source: Provides a stable and consistent DC voltage for connected devices.
  • Protection Features: Protects both the power supply and connected equipment from damage.
  • Wide Input Voltage Range: Can be used in various locations with different AC voltage standards.
  • Easy Integration: Compact size and standard connections simplify integration into systems.
  • Energy Efficient: Reduces energy consumption and operating costs.

Additional Details

The CS10 series of power supplies from TDK-Lambda are designed for industrial and commercial applications requiring reliable and efficient power conversion. The CS10-12-48 is designed to meet relevant safety and EMC standards. Key specifications to consider include the input voltage range, output voltage and current, efficiency, operating temperature range, and safety certifications. Refer to the official datasheet for detailed specifications and application notes. It's essential to ensure that the power supply's output power and current ratings are sufficient for the intended application.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess