EN
  • EN
  • DE

AS10-5-24

Part No AS10-5-24
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (A - B)
Description LAMBDA power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1045977-AS10-5-24
Categories OEM Parts(A-B)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS10-5-24 CAD Model

Description

The AS10-5-24 is a power supply module manufactured by TDK-Lambda Americas Inc. This module is designed to provide a regulated DC voltage output from an AC input, offering a compact and efficient solution for various electronic applications. Power supply modules are critical components in electronic systems, providing the necessary power to operate devices reliably.

Applications

  • Industrial Automation: Powers control systems, sensors, and other industrial equipment.
  • Telecommunications Equipment: Provides power for routers, switches, and other communication devices.
  • Medical Devices: Used in medical equipment where reliable power is essential.
  • Test and Measurement Equipment: Powers laboratory instruments and testing devices.
  • Embedded Systems: Provides a regulated power source for embedded systems.

Features

  • Universal AC Input: Accepts a wide range of AC input voltages.
  • Regulated DC Output: Provides a stable and regulated DC voltage output.
  • Compact Size: Small form factor for space-constrained applications.
  • High Efficiency: Efficient design minimizes power losses and heat generation.
  • Overload Protection: Includes protection against overloads and short circuits.

Benefits

  • Reliable Power Supply: Ensures consistent and dependable power delivery.
  • Easy Integration: Simple design allows for easy installation and use.
  • Energy Efficient: High efficiency reduces energy consumption and operating costs.
  • Safe Operation: Built-in protection features ensure safe and reliable operation.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details

The AS10-5-24 power supply module typically provides a 5V DC output at a current rating that corresponds to a 10W power rating, with a 24V DC input. It often incorporates features like over-voltage protection and thermal shutdown to protect both the power supply and the connected devices. The module is designed to meet relevant safety and EMC standards. Key electrical specifications include input voltage range, output voltage, output current, efficiency, and operating temperature range. These parameters are crucial for selecting the appropriate power supply module for a specific application. The AS10-5-24 offers a reliable and efficient power solution for a variety of electronic systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4409 $90.8818
4+ $37.2848 $149.1392
5+ $36.1196 $180.5980
7+ $34.9545 $244.6815
9+ $33.7893 $304.1037
12+ $30.2938 $363.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess