EN
  • EN
  • DE

ICS-40212

Part No ICS-40212
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB / 35 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.52 V ~ 3.63 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Series ICS-40212
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 35 Hz ~ 20 kHz
Sensitivity -38dB ±1dB @ 94dB SPL
S/N Ratio 66dB
Voltage Range 1.52 V ~ 3.63 V
Current - Supply 190 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 920806-ICS-40212
Ultra Librarian 3D Model Ultra Librarian ICS-40212 CAD Model

Description

The 920806-ICS-40212 is a MEMS (Silicon) microphone used in audio products.

  • Type: MEMS (Silicon) Microphone
  • Series: ICS-40212
  • Termination: Solder Pads
  • Package Type: Tape and Reel
  • Size Dimensions: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Frequency Range: 35 Hz to 20 kHz
  • Output: Analog
  • Supply Voltage Range: 1.52V to 3.63V
  • Directionality: Omnidirectional
  • Product Status: Active
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess