EN
  • EN
  • DE

ICM-20608-G

Part No ICM-20608-G
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MotionTracking Device Digital Output 1.8V 16-Pin LGA / IMU ACCEL/GYRO I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TDK InvenSense
Status Not For New Designs
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 51946-ICM-20608
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ICM-20608-G
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ICM-20608-G CAD Model

Description

The ICM-20608 is a 6-axis motion sensor manufactured by TDK InvenSense. It combines a 3-axis gyroscope and a 3-axis accelerometer in a single package, making it ideal for use in a wide range of applications, including smartphones, tablets, and wearable devices. The ICM-20608 has a high sensitivity of up to 131LSB/g and a low noise floor of 0.01dps/√Hz, making it ideal for use in applications that require high accuracy and stability. It communicates over I2C or SPI and has a temperature range of -40°C to 85°C. The ICM-20608 is a high-quality and reliable motion sensor that can meet all your motion sensing needs.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,076 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess