EN
  • EN
  • DE

IAM-20680HP

Part No IAM-20680HP
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 AXIS GYROSCOPE / Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Manufacturer TDK InvenSense
Packaging Reel - TR
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFLGA Module
Supplier Device Package 16-LGA (3x3)
Mounting Surface Mount
Base Product Number IAM-20680
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number 1428-IAM-20680HPCT,1428-IAM-20680HPDKR,1428-IAM-20680HPTR
Standard Package 5,000
Win Source Part Number 1336562-IAM-20680HP
Ultra Librarian 3D Model Ultra Librarian IAM-20680HP CAD Model

Description

The TDK InvenSense IAM-20680HP is a 6-axis motion sensor manufactured by TDK InvenSense.

  • Supplier Device Package: 16-LGA (3x3)
  • Output Type: I2C and SPI
  • Sensor Type: Accelerometer and Gyroscope
  • Temperature Range: -40°C to 85°C
  • MSL: 3 (168 hours)

You May Also Be Interested in

CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess