EN
  • EN
  • DE

ZJSR5101-223TA-01

Part No ZJSR5101-223TA-01
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description 3-terminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958553-ZJSR5101-223TA-01
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZJSR5101-223TA-01 CAD Model

Description

The ZJSR5101-223TA-01 is a common mode choke from TDK Corporation. It is designed to suppress common mode noise in various electronic circuits. Common mode chokes are passive electronic components used to attenuate common-mode currents while allowing differential-mode currents to pass through with minimal attenuation.

Applications

  • Signal lines for computers and peripherals: Used in USB, HDMI, and Ethernet cables to suppress noise and ensure signal integrity.
  • Power lines for electronic devices: Employed in power supplies and AC adapters to filter out common-mode noise.
  • Automotive electronics: Utilized in automotive systems to mitigate electromagnetic interference (EMI) and ensure reliable operation.
  • Industrial equipment: Integrated into industrial machinery to filter noise from motors, sensors, and other components.
  • Medical devices: Used in medical equipment to suppress noise and comply with safety regulations.

Features

  • High Common Mode Attenuation: Provides significant reduction of common mode noise, ensuring signal integrity and compliance with EMI/EMC standards.
  • Compact Size: Designed to be small, allowing for easy integration into densely populated circuit boards.
  • Wide Frequency Range: Effective across a broad frequency spectrum, making it suitable for various applications.
  • High Impedance: Offers high impedance to common mode currents, further enhancing noise suppression capabilities.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental safety.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced EMI/EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic interference and compatibility.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Reduced Design Cycle Time: Simplifies circuit design by providing an effective solution for common-mode noise suppression.
  • Cost-Effective Solution: Offers a cost-efficient way to improve the performance and reliability of electronic devices.

Additional Details: Specific electrical characteristics such as inductance, DC resistance, and rated current should be verified from the official TDK datasheet for the ZJSR5101-223TA-01 to ensure proper application and optimal performance. Also check the operating temperature range. The specific core material and winding configuration also contribute to the choke's performance in different frequency ranges.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess