EN
  • EN
  • DE

ZBF253D-00-H

Part No ZBF253D-00-H
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412335-ZBF253D-00-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZBF253D-00-H CAD Model

Description

The ZBF253D-00-H is a ferrite bead manufactured by TDK Corporation. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They are particularly effective at filtering out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines or signal lines without significantly affecting the DC signal or low-frequency signals.

Applications:

  • Power Lines: Used to filter noise on power lines in electronic devices.
  • Signal Lines: Applied to signal lines to suppress unwanted high-frequency noise.
  • DC-DC Converters: Integrated into DC-DC converters to reduce switching noise.
  • Audio Equipment: Employed in audio circuits to minimize noise and improve sound quality.
  • Digital Circuits: Used in digital circuits to prevent noise from affecting the operation of sensitive components.

Features:

  • High Impedance at High Frequencies: Provides high impedance to high-frequency signals, effectively blocking noise.
  • Low DC Resistance: Exhibits low DC resistance, minimizing power loss in the circuit.
  • Compact Size: Designed with a small footprint for easy integration into dense circuit layouts.
  • Surface Mount Technology (SMT): Utilizes SMT for automated assembly and high reliability.
  • Wide Frequency Range: Effective over a broad frequency range, providing versatile noise suppression.

Benefits:

  • Reduced Noise: Effectively suppresses high-frequency noise, improving the performance of electronic circuits.
  • Improved Signal Integrity: Prevents noise from affecting signal integrity, ensuring reliable operation.
  • Simplified Design: Easy to integrate into existing circuits without requiring significant modifications.
  • Enhanced EMI Performance: Helps meet electromagnetic interference (EMI) compliance standards.
  • Increased Reliability: Improves the overall reliability of electronic devices by reducing the impact of noise on sensitive components.

The ZBF253D-00-H ferrite bead from TDK Corporation is a reliable and effective solution for suppressing high-frequency noise in a variety of electronic applications. Its compact size, low DC resistance, and high impedance characteristics make it an ideal choice for designers looking to improve the performance and reliability of their circuits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $22.5849
NEC
Lowest to $26.6863
NEC
Lowest to $291.2610
NEC
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess