EN
  • EN
  • DE

VLS252010HT-4R7M-B

Part No VLS252010HT-4R7M-B
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD2520
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 757948-VLS252010HT-4R7M-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLS252010HT-4R7M-B CAD Model

Description

The VLS252010HT-4R7M-B is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters. This inductor is characterized by its small size, high inductance, and excellent current handling capabilities.

Applications

  • DC-DC Converters
  • Power Supplies
  • Smartphones
  • Tablets
  • Portable Electronic Devices
  • Voltage Regulators

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Inductance: 4.7 μH inductance value.
  • High Current Capability: Supports high saturation current.
  • Small Size: Compact dimensions for space-constrained applications (2.5mm x 2.0mm x 1.0mm).
  • Operating Temperature: Wide operating temperature range.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Efficient Power Conversion: High inductance and current capability enable efficient energy storage and transfer.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Reliable Operation: Designed for stable performance over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

The VLS252010HT-4R7M-B inductor is constructed with a ferrite core and shielded with a magnetic material to minimize EMI. Its compact size makes it ideal for use in portable electronic devices such as smartphones and tablets. The high inductance value of 4.7 μH allows it to efficiently store energy in DC-DC converters. The inductor is designed to withstand high saturation current without significant inductance drop. The shielded construction also minimizes the coupling of magnetic fields to nearby components. It is designed to operate over a wide range of temperatures, making it suitable for use in various environments.

The inductor is commonly used in step-up (boost) and step-down (buck) converters. It plays a critical role in storing and releasing energy, enabling efficient voltage conversion. The shielded construction helps to prevent interference with other sensitive components in the circuit, ensuring stable and reliable operation. The small size and high performance of the VLS252010HT-4R7M-B make it a popular choice for many power supply applications.

Specifications: Inductance is 4.7μH, Tolerance is typically ±20%. Saturation current and DC resistance are key specifications that depend on the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess