EN
  • EN
  • DE

VLS201610HBX-4R7M

Part No VLS201610HBX-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 757941-VLS201610HBX-4R7M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610HBX-4R7M CAD Model

Description

The VLS201610HBX-4R7M is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in a variety of electronic circuits, particularly those requiring a compact and efficient inductor. The '4R7M' indicates a 4.7µH inductance value.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Noise filtering
  • RF signal processing
  • Buck converters
  • Boost converters

Features

  • Compact size: 2.0mm x 1.6mm x 1.0mm
  • Inductance: 4.7µH
  • Tolerance: Typically ±20%
  • High rated current (consult the datasheet for specific value)
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Miniaturization: Its small size allows for denser circuit designs, reducing the overall size of the device.
  • High Efficiency: The low DC resistance minimizes power loss, increasing circuit efficiency.
  • Stable Performance: The shielded construction reduces electromagnetic interference (EMI) and ensures stable operation.
  • Reliable Operation: The wide operating temperature range and robust construction ensure reliable performance.
  • Easy Integration: Designed for surface mount technology (SMT) for easy integration into automated assembly processes.

Additional Details

The VLS201610HBX-4R7M incorporates a ferrite core material to achieve its inductance and maintain consistent performance. The terminals are lead-free and RoHS compliant. The self-resonant frequency (SRF) is an important factor to consider. The SRF value can be found in the datasheet. DC Resistance (DCR) is another factor as it determines the losses in the inductor. Refer to the official datasheet for detailed electrical characteristics, soldering guidelines, and application notes before using this component.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,610+ $0.0622 $100.1420
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess