EN
  • EN
  • DE

TC74HC377P

Part No TC74HC377P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098369-TC74HC377P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC377P CAD Model

Description

The TC74HC377P is an Octal D-Type Flip-Flop with Enable manufactured by Toshiba Semiconductor and Storage. This device features eight D-type flip-flops with a common clock (CLK) and a clock enable (EN) input. Data present at the D inputs is stored in the flip-flops on the positive-going edge of the clock pulse, provided the clock enable input is low. When the clock enable input is high, the clock signal is inhibited, and the flip-flops retain their previous state. This allows for selectively updating the stored data.

Applications

  • Buffer Registers
  • Shift Registers
  • Memory Address Registers
  • Data Storage in Microprocessor Systems
  • High-Speed Logic Systems

Features

  • High-Speed Operation: tpd = 13 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min.)
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • Clock Enable Input for Selective Data Storage

Benefits

  • Improved System Performance: High-speed operation reduces propagation delays, leading to faster overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage and heat generation, making it suitable for battery-powered applications.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation in noisy environments, preventing false triggering.
  • Increased Output Drive Capability: Drives a significant number of loads, simplifying interfacing with other devices.
  • Simplified System Design: Clock enable input allows for selective data updates, reducing the need for complex control logic.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection and allows operation in various voltage environments.
  • Efficient Data Handling: Stores eight bits of data in a single package, enabling efficient data storage and retrieval.

Additional Details

The TC74HC377P consists of eight edge-triggered D-type flip-flops. The EN input controls the clock signal. When EN is low, the flip-flops respond to the positive-going edge of the clock. When EN is high, the clock signal is effectively disabled, preventing any change in the flip-flop outputs. The outputs (Q0-Q7) provide the stored data.

This device is available in a plastic Dual In-Line Package (DIP), making it easy to handle and install on printed circuit boards. The operating temperature range is typically -40°C to +85°C. For optimal performance, proper power supply decoupling is recommended. Refer to the official Toshiba datasheet for complete electrical characteristics and application information.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess