EN
  • EN
  • DE

VLP6012ST-150M

Part No VLP6012ST-150M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842009-VLP6012ST-150M
Ultra Librarian 3D Model Ultra Librarian VLP6012ST-150M CAD Model

Description

The VLP6012ST-150M is a shielded power inductor manufactured by TDK Corporation, part of the VLP series. It's characterized by its low loss, high efficiency, and suitability for power circuits in various electronic devices. The '150M' indicates an inductance value of 15µH with a tolerance of ±20%.

Applications

  • DC-DC converters: Used in voltage regulators for various electronics.
  • Power supplies: Found in AC-DC adapters and power modules.
  • Notebook PCs and Tablets: Efficient power management for portable devices.
  • Smartphones: Helps in power delivery for various sub-systems.
  • LED lighting: Used in LED driver circuits.

Features

  • Shielded Construction: Provides excellent EMI performance.
  • Low DC Resistance (DCR): Minimizes power loss.
  • High Saturation Current: Can handle high current loads without significant inductance drop.
  • Low Profile: Suitable for space-constrained applications.
  • RoHS Compliant: Compliant with environmental standards.

Benefits

  • Improved Power Efficiency: Reduces energy waste in power conversion.
  • Reduced Electromagnetic Interference: Minimizes noise and interference.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Reliable Performance: Provides stable inductance over temperature and current.
  • Environmentally Friendly: Meets environmental regulations.

Technical Specifications:

  • Inductance: 15 µH
  • Tolerance: ±20%
  • Saturation Current: 2.8 A
  • DC Resistance: 0.11 Ohms
  • Operating Temperature Range: -40°C to +125°C
  • Shielded: Yes
  • Dimensions: 6.0 mm x 6.0 mm x 1.2 mm

The VLP6012ST-150M inductor is a reliable choice for power management solutions requiring efficiency and compact size. Its shielded design and low DCR contribute to its excellent performance in a variety of applications.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess