EN
  • EN
  • DE

VLF4012AT-6R8MR96-LC

Part No VLF4012AT-6R8MR96-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408159-VLF4012AT-6R8MR96-LC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF4012AT-6R8MR96-LC CAD Model

Description

The VLF4012AT-6R8MR96-LC is a wire-wound inductor produced by TDK Corporation, part of their VLF series designed for compact power circuits. The '6R8M' indicates an inductance of 6.8µH with a certain tolerance. 'R96' usually defines the saturation current rating or a product revision. The '-LC' suffix indicates a lead-free construction suitable for lead-free soldering processes.

Applications:

      
  • DC-DC Converters in Portable Devices: Smartphones, tablets, wearables, and other battery-operated devices.
  •   
  • Power Management Units (PMUs): Voltage regulation and noise filtering in power circuits.
  •   
  • High-Frequency Power Inductor Applications: Power supplies and voltage regulators needing compact, efficient inductors.
  •   
  • Noise Suppression in Power Lines: Reduction of electromagnetic interference (EMI) in power lines.

Features:

      
  • Small Size: Dimensionally optimized for space-constrained applications.
  •   
  • Magnetically Shielded: Reduces electromagnetic interference.
  •   
  • High Current Capability: Suitable for handling moderate to high current levels for its size.
  •   
  • Excellent Inductance Stability: Stable inductance values across temperature and frequency variations.
  •   
  • Lead-Free Construction: Complies with RoHS standards for environmental protection.

Benefits:

      
  • Space Saving: Allows for miniaturization of electronic devices.
  •   
  • Reduced EMI: Improves the reliability and performance of surrounding circuits.
  •   
  • Efficient Power Conversion: Enables more efficient DC-DC converter designs.
  •   
  • Reliable Performance: Consistent and stable operation in various environments.
  •   
  • Environmental Compliance: Meets environmental regulations.

Specifications:

The VLF4012AT-6R8MR96-LC has an inductance of 6.8µH. Its physical dimensions are approximately 4.0mm x 4.0mm x 1.2mm. It is designed for reflow soldering. It incorporates a shielded construction.  The rated current and DC resistance are specific to this part number and provided in the TDK datasheet. The operating temperature range is also detailed within the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess