EN
  • EN
  • DE

VLF3215NT-100MR72

Part No VLF3215NT-100MR72
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971238-VLF3215NT-100MR72
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLF3215NT-100MR72 CAD Model

Description

The VLF3215NT-100MR72 is a wire-wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits, offering excellent inductance stability and high current handling capabilities. Its compact size makes it suitable for applications where space is a constraint.

Applications:

  • DC-DC converters: Used in various DC-DC converter topologies.
  • Power supplies: For filtering and energy storage in power supplies.
  • Mobile devices: Found in smartphones, tablets, and other portable electronics.
  • LED lighting: Employed in LED driver circuits for efficient power conversion.
  • Buck-boost converters: Utilized in buck-boost converter circuits for voltage regulation.

Features:

  • High Inductance Value: 10μH inductance.
  • High Current Capability: Designed to handle significant current without saturation.
  • Ferrite Core: Utilizes a ferrite core material for efficient energy storage and low core loss.
  • Compact Size: Small footprint for space-constrained applications (3.2mm x 1.5mm).
  • Wire-Wound Construction: Provides excellent electrical characteristics and reliability.
  • Operating Temperature: Wide operating temperature range, typically -40°C to +125°C.

Benefits:

  • Efficient Power Conversion: Minimizes power losses in DC-DC converters and power supplies.
  • Stable Performance: Maintains inductance value over a wide range of operating conditions.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Reduced EMI: Helps to reduce electromagnetic interference in electronic circuits.
  • Space Saving: Compact size allows for high-density circuit designs.

Technical Specifications:

The VLF3215NT-100MR72 inductor has a rated inductance of 10μH with a tolerance of ±20%. It exhibits a self-resonant frequency (SRF) typically in the MHz range. The DC resistance (DCR) is low, minimizing power losses. The saturation current is specified to ensure that the inductance remains stable under high current conditions. It is surface mountable (SMD) and RoHS compliant. This inductor is ideal for filtering, smoothing, and DC-DC conversion applications where high efficiency and small size are critical.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess