EN
  • EN
  • DE

RT7738HAGE(Z00)

Part No RT7738HAGE(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089175-RT7738HAGE(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7738HAGE(Z00) CAD Model

Description

The RT7738HAGE(Z00) is a highly integrated active clamp flyback (ACF) controller from Richtek USA Inc., designed for high-density and high-efficiency power supplies, similar to the RT7738GNGE(Z00). It excels in applications requiring high power density and strict efficiency standards.

Applications:

  • USB PD Power Adapters: Employed in rapid charging adapters for smartphones and other devices.
  • High-Efficiency Power Supplies: Used in servers, workstations, and high-performance computing systems.
  • Industrial Power Supplies: Powers industrial equipment that demands stable and efficient performance.
  • LED Lighting: Drives LED lighting systems with stringent requirements for efficiency and power factor correction.
  • Gaming Consoles: Powers gaming consoles, meeting their specific power demands.

Features:

  • Active Clamp Flyback (ACF) Topology: Boosts efficiency and reduces voltage stress on the MOSFET, resulting in cooler operation.
  • Zero Voltage Switching (ZVS): Minimizes switching losses, further enhancing efficiency.
  • Adaptive Frequency Control: Optimizes efficiency over a broad load range, maintaining high performance even at light loads.
  • Low Standby Power Consumption: Reduces energy waste when the device is in standby mode.
  • Overvoltage Protection (OVP): Safeguards the power supply from potentially damaging overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow, protecting the power supply components.
  • Short-Circuit Protection (SCP): Protects the power supply from damage due to short-circuit conditions.
  • Over-Temperature Protection (OTP): Shuts down the power supply if overheating occurs.
  • Brown-In/Brown-Out Protection: Protects the power supply from damage due to unstable or fluctuating input voltage.
  • Integrated High-Voltage Startup Circuit: Simplifies the design by reducing the number of external components required.

Benefits:

  • High Efficiency: Minimizes power consumption and heat generation, resulting in energy cost savings and improved thermal management.
  • High Power Density: Allows for smaller, more compact power supply designs, ideal for space-constrained applications.
  • Improved Reliability: Provides stable and dependable operation due to its comprehensive protection features.
  • Reduced Component Count: Simplifies the overall design, reduces manufacturing costs, and improves reliability due to fewer components.
  • Low EMI: The active clamp topology reduces electromagnetic interference, contributing to a cleaner and more stable system.

Additional Details:

Like the RT7738GNGE(Z00), the RT7738HAGE(Z00) has programmable options for application-specific performance optimization. It requires external MOSFETs for both the primary and active clamp switches. Specific input and output voltage ranges, current capabilities, and other parameters are dependent on the application and choice of external components. Refer to the datasheet for detailed information and application guidance. The (Z00) likely denotes specific reel size or packaging details.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess